The MCP4231T-104E/ST is a dual-channel digital potentiometer featuring a 7-bit resolution with 128 resistor steps. It operates via a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, allowing for high-speed read and write operations. The device supports a wide operating voltage range from 1.8V to 5.5V and is specified for an extended temperature range of -40°C to +125°C. This digital potentiometer offers resistor network configurations as either potentiometer or rheostat, with resistance options of 5 k,Ѷ, 10 k,Ѷ, 50 k,Ѷ, and 100 k,Ѷ. It has a low wiper resistance of 75,Ѷ and features a brown-out reset protection at 1.5V. The MCP4231T-104E/ST is suitable for applications requiring precise resistance adjustments and can be used in split rail applications. The device also includes a shutdown pin for terminal disconnect and has low quiescent current consumption, making it efficient for battery-powered applications.
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4231T-104E/STTR-ND | MCP4231T-104E/ST | MCP4231T-104E/ST | MCP4231T-104E/ST |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |