Microchip Technology, Inc. Digital Potentiometers MCP4231T-104E/SL

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4231T-104E/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231T-104E/SLTR-ND
Digital Potentiometers MCP4231T-104E/SLTR-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4231T-104E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4231T-104E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4231T-104E/SL
IC DGT POT 100KOHM 129TAP 14SOIC

IC DGT POT 100KOHM 129TAP 14SOIC

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4231T-104E/SL
Data Acquisition - Digital Potentiometers MCP4231T-104E/SL
IC DGT POT 100KOHM 129TAP 14SOIC

IC DGT POT 100KOHM 129TAP 14SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4231T-104E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4231T-104E/SL
Digital Potentiometers MCP4231T-104E/SL
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4231T-104E/SLTR-ND MCP4231T-104E/SL MCP4231T-104E/SL MCP4231T-104E/SL
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-SOIC Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details