IC DGT POT 10KOHM 129TAP 14TSSOP Product overview: MCP4231T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231T-103E/ST
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Package: Tape & Reel (TR) /Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
IC DGT POT 10KOHM 129TAP 14TSSOP
IC DGT POT 10KOHM 129TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4231T-103E/ST | MCP4231T-103E/STTR-ND | MCP4231T-103E/ST | MCP4231T-103E/ST | MCP4231T-103E/ST | |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |