Microchip Technology, Inc. Digital Potentiometers MCP4231T-103E/SL

Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4231T-103E/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231T-103E/SLTR-ND
Digital Potentiometers MCP4231T-103E/SLTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - MCP4231T-103E/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231T-103E/SLCT-ND
Digital Potentiometers MCP4231T-103E/SLCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - MCP4231T-103E/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231T-103E/SLDKR-ND
Digital Potentiometers MCP4231T-103E/SLDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4231T-103E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4231T-103E/SL
10KOHM Digital Potentiometer 717-MCP4231T-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC Product overview: MCP4231T-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231T-103E/SL can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 14SOIC Product overview: MCP4231T-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231T-103E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321557-MCP4231T-103E/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321557-MCP4231T-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321557-MCP4231T-103E/SL
Manufacturer: Microchip Technology Win Source Part Number: 1321557-MCP4231T-103 E/SL Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,600 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4231T-103-E/SL,MC P4231T-103E/SLTR,MCP 4231T-103E/SLDKR,MCP 4231T-103-E/SLTR-ND, MCP4231T-103-E/SLTR, MCP4231T-103E/SLCT Base Product Number: MCP4231 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321557-MCP4231T-103E/SL
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,600
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4231T-103-E/SL,MCP4231T-103E/SLTR,MCP4231T-103E/SLDKR,MCP4231T-103-E/SLTR-ND,MCP4231T-103-E/SLTR,MCP4231T-103E/SLCT
Base Product Number: MCP4231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4231T-103E/SL
Data Acquisition - Digital Potentiometers MCP4231T-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC

IC DGTL POT 10KOHM 129TAP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4231T-103E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4231T-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4231T-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC

IC DGTL POT 10KOHM 129TAP 14SOIC

Supplier's Site
Digital Potentiometers - MCP4231T-103E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4231T-103E/SL
Digital Potentiometers MCP4231T-103E/SL
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4231T-103E/SLTR-ND 717-MCP4231T-103E/SL 1321557-MCP4231T-103E/SL MCP4231T-103E/SL MCP4231T-103E/SL MCP4231T-103E/SL
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-SOIC 14-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data