IC DGTL POT 50KOHM 129TAP 14DIP Product overview: MCP4231-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231-503E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 926676-MCP4231-503E/
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm Circuit 129 Taps SPI Interface 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP4231
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4231-503-E/P, MCP4231-503-E/P-ND
IC DGTL POT 50KOHM 129TAP 14DIP
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Dual, DIP-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC DGTL POT 50KOHM 129TAP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4231-503E/P | MCP4231-503E/P-ND | 926676-MCP4231-503E/P | MCP4231-503E/P | MCP4231-503E/P | 27M0084 | MCP4231-503E/P |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231-503E/P | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 50Kohm, 129Steps, Dual, Dip-14; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear |