Microchip Technology, Inc. Digital Potentiometers MCP4231-104E/ST

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4231-104E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231-104E/ST-ND
Digital Potentiometers MCP4231-104E/ST-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
100KOHM Digital Potentiometer - 717-MCP4231-104E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4231-104E/ST
100KOHM Digital Potentiometer 717-MCP4231-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP Product overview: MCP4231-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231-104E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 129TP 14TSSOP Product overview: MCP4231-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231-104E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321546-MCP4231-104E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321546-MCP4231-104E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321546-MCP4231-104E/ST
Manufacturer: Microchip Technology Win Source Part Number: 1321546-MCP4231-104E /ST Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 96 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4231-104-E/ST,MCP 4231-104-E/ST-ND Base Product Number: MCP4231 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321546-MCP4231-104E/ST
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 2
Standard Package: 96
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4231-104-E/ST,MCP4231-104-E/ST-ND
Base Product Number: MCP4231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4231-104E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4231-104E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4231-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP

IC DGT POT 100KOHM 129TP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4231-104E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4231-104E/ST
Digital Potentiometers MCP4231-104E/ST
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4231-104E/ST
Data Acquisition - Digital Potentiometers MCP4231-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP

IC DGT POT 100KOHM 129TP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4231-104E/ST-ND 717-MCP4231-104E/ST 1321546-MCP4231-104E/ST MCP4231-104E/ST MCP4231-104E/ST MCP4231-104E/ST
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers