Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
IC DGTL POT 100KOHM 129TAP 16QFN
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
IC,Digital Potentiometer,CMOS,L
IC DGTL POT 100KOHM 129TAP 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4231-104E/ML-ND | MCP4231-104E/ML | MCP4231-104E/ML | 77M2793 | MCP4231-104E/ML |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |