IC DGT POT 10KOHM 129TAP 14TSSOP Product overview: MCP4231-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231-103E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1221099-MCP4231-103E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): AD5222BRU10; AD5222BRU10-REEL7; AD5222BRUZ10;
Introduction Date: September 24, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 129TAP 14TSSOP
IC DGT POT 10KOHM 129TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4231-103E/ST | MCP4231-103E/ST-ND | 1221099-MCP4231-103E/ST | MCP4231-103E/ST | MCP4231-103E/ST | MCP4231-103E/ST |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231-103E/ST | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |