Microchip Technology, Inc. Digital Potentiometers MCP42100T-E/ST

Description
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP42100T-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP42100T-E/ST-ND
Digital Potentiometers MCP42100T-E/ST-ND
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP42100T-E/ST
Data Acquisition - Digital Potentiometers MCP42100T-E/ST
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP42100T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP42100T-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP42100T-E/ST
IC DGT POT 100KOHM 256TP 14TSSOP

IC DGT POT 100KOHM 256TP 14TSSOP

Supplier's Site
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip - 88H9849 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip
88H9849
Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip 88H9849
IC,Digital Potentiometer,CMOS,T SSOP,14PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,14PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - MCP42100T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP42100T-E/ST
Digital Potentiometers MCP42100T-E/ST
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP42100T-E/ST-ND MCP42100T-E/ST MCP42100T-E/ST 88H9849 MCP42100T-E/ST
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 30 +/- % 30 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details