Manufacturer: Microchip Technology
Win Source Part Number: 037663-MCP42100-I/SL
Packaging: Tube/Rail
Features: Cascade Pin
Number of Circuits: 2
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGT POT 100KOHM 256TAP 14SOIC Product overview: MCP42100-I/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42100-I/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGT POT 100KOHM 256TAP 14SOIC
DIGITAL POTENTIOMETER 100KOHM 256, DUAL 14 SOIC; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POT, 8BIT 100K 2-CH, SMD; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGT POT 100KOHM 256TAP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 037663-MCP42100-I/SL | MCP42100-I/SL-ND | 717-MCP42100-I/SL | MCP42100-I/SL | MCP42100-I/SL | 96K3728 | 58M8923 | MCP42100-I/SL |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42100-I/SL | Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer 100Kohm 256, Dual 14 Soic; End To End Resistance Microchip | Digital Pot, 8Bit 100K 2-Ch, Smd; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |