Manufacturer: Microchip Technology
Win Source Part Number: 058325-MCP42100-I/P
Packaging: Tube/Rail
Features: Cascade Pin
Number of Circuits: 2
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
IC DGT POT 100KOHM 256TAP 14DIP Product overview: MCP42100-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42100-I/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
DIGITAL POTENTIOMETER 100KOHM 256, DUAL 14 DIP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
IC DGT POT 100KOHM 256TAP 14DIP
The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone control), servo-motor control, communications equipment (line impedance matching), and instrumentation (gain, offset adjustment).
NULL
IC DGT POT 100KOHM 256TAP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 058325-MCP42100-I/P | 717-MCP42100-I/P | MCP42100-I/P-ND | 59K0228 | MCP42100-I/P | MCP42100-I/P | 70045420 | MCP42100-I/P |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42100-I/P | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometer 100Kohm 256, Dual 14 Dip; End To End Resistance Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Pot,Digital;Rest 100 Kilohms;Digital;256 Pos;14 Pins;2 Ch;Pkg DIP | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |