Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGTL POT 50KOHM 256TAP 14SOIC
IC DGTL POT 50KOHM 256TAP 14SOIC
IC,Digital Potentiometer,CMOS,S
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP42050T-I/SL-ND | MCP42050T-I/SL | MCP42050T-I/SL | 92C4196 | MCP42050T-I/SL |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |