The MCP42050T-E/ST is a dual digital potentiometer featuring a 256-tap configuration with resistance values of 50 k,Ѷ. It operates via an SPI,Ñ¢ interface, supporting modes 0,0 and 1,1. The device is designed with low power consumption, drawing a maximum of 1 µA in static operation, and is capable of functioning within a supply voltage range of 2.7V to 5.5V. It exhibits low integral and differential non-linearity, with a maximum of ±1 LSB, ensuring accurate performance. The MCP42050T-E/ST is suitable for applications requiring precise resistance adjustments and can operate over an industrial temperature range of -40°C to +85°C, with an extended range up to +125°C. The device also includes a shutdown feature to minimize power usage when not in operation.
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP42050T-E/ST-ND | MCP42050T-E/ST | MCP42050T-E/ST | MCP42050T-E/ST | 88H9844 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |