IC DGTL POT 50KOHM 256TAP 14SOIC Product overview: MCP42050-E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42050-E/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788314-MCP42050-E/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Cascade Pin
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Tolerance: ±30%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Family Name: MCP42050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX5404EUB; MAX5404EUB-T; DS1803-50+T&R; DS1803-50;
Introduction Date: November 07, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Volatile Digital Potentiometer, 50 kohm, Dual, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
IC DGTL POT 50KOHM 256TAP 14SOIC
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
IC DGTL POT 50KOHM 256TAP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP42050-E/SL | MCP42050-E/SL-ND | 788314-MCP42050-E/SL | 58M8919 | MCP42050-E/SL | MCP42050-E/SL | MCP42050-E/SL |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42050-E/SL | Volatile Digital Potentiometer, 50 Kohm, Dual, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "14-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear |