Manufacturer: Microchip Technology
Win Source Part Number: 1075090-MCP42010-I/S
Packaging: Tube/Rail
Features: Cascade Pin
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: MCP42010-I/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010-I/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone control), servo-motor control, communications equipment (line impedance matching) and instrumentation (gain, offset adjustment).
DIGITAL POTENTIOMETER 10KOHM 256, DUAL 14 TSSOP; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, DIGITAL POT, 8BIT 10K, SMD; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1075090-MCP42010-I/ST | 717-MCP42010-I/ST | MCP42010-I/ST-ND | MCP42010-I/ST | MCP42010-I/ST | MCP42010-I/ST | 70045419 | 68K5102 | 58M8917 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42010-I/ST | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Pot,Digital;Rest 10 Kilohms;Digital;256Pos;14 Pins;2 Ch;Pkg TSSOP | Digital Potentiometer 10Kohm 256, Dual 14 Tssop; End To End Resistance Microchip | Ic, Digital Pot, 8Bit 10K, Smd; End To End Resistance Microchip |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |