The MCP42010-E/ST is a dual digital potentiometer featuring a resistance value of 10 k,Ѷ and 256 taps for each channel. It operates with a single supply voltage range of 2.7V to 5.5V and utilizes an SPI,Ñ¢ interface for control, supporting modes 0,0 and 1,1. The device is designed with low power consumption, drawing a maximum of 1 µA in static operation. It offers ±1 LSB maximum integral and differential non-linearity, ensuring precise control over resistance values. The MCP42010-E/ST is suitable for applications requiring reliable performance across an industrial temperature range of -40°C to +85°C, with an extended range option up to +125°C. The device also includes a shutdown feature to minimize power usage by disconnecting the resistors when not in use.
Manufacturer: Microchip Technology
Win Source Part Number: 884188-MCP42010-E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP42010
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: MCP42010-E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010-E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
IC,Digital Potentiometer,CMOS,T
IC DGT POT 10KOHM 256TAP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 884188-MCP42010-E/ST | 717-MCP42010-E/ST | MCP42010-E/ST-ND | MCP42010-E/ST | MCP42010-E/ST | 88H9837 | MCP42010-E/ST |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP42010-E/ST | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD); SSOP |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS |