IC DGTL POT 10KOHM 256TAP 14DIP Product overview: MCP42010-E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42010-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321471-MCP42010-E/P
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Features: Cascade Pin
Number of Circuits: 2
Standard Package: 30
Mounting: Through Hole
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 73
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP42010-E/P-NDR
Base Product Number: MCP42010
RoHS Status: ROHS3 Compliant
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
IC DGTL POT 10KOHM 256TAP 14DIP
IC DGTL POT 10KOHM 256TAP 14DIP
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
Volatile Digital Potentiometer, 10 kohm, Dual, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP42010-E/P | 1321471-MCP42010-E/P | MCP42010-E/P-ND | MCP42010-E/P | MCP42010-E/P | MCP42010-E/P | 34M7458 |
| Product Name | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Dual, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip |
| Mounting / Packaging | 14-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |