Microchip Technology, Inc. Digital Potentiometers MCP41HV51T-503E/ST

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV51T-503E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51T-503E/STDKR-ND
Digital Potentiometers MCP41HV51T-503E/STDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP41HV51T-503E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51T-503E/STCT-ND
Digital Potentiometers MCP41HV51T-503E/STCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP41HV51T-503E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51T-503E/STTR-ND
Digital Potentiometers MCP41HV51T-503E/STTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1356437-MCP41HV51T-503E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1356437-MCP41HV51T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1356437-MCP41HV51T-503E/ST
Win Source Part Number: 1356437-MCP41HV51T-5 03E/ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP41HV51 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V Memory Type: Volatile Configuration: Potentiometer Number of Circuits: 1 Resistance (Ohms): 50k Interface: SPI Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 100ppm/°C Resistance - Wiper (Ohms) (Typ): 145

Win Source Part Number: 1356437-MCP41HV51T-503E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP41HV51
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 1
Resistance (Ohms): 50k
Interface: SPI
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP41HV51T-503E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP41HV51T-503E/ST
50KOHM Digital Potentiometer 717-MCP41HV51T-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: MCP41HV51T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51T-503E/ ST can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: MCP41HV51T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51T-503E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV51T-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV51T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV51T-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV51T-503E/ST
Data Acquisition - Digital Potentiometers MCP41HV51T-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP41HV51T-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV51T-503E/ST
Digital Potentiometers MCP41HV51T-503E/ST
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP41HV51T-503E/STDKR-ND 1356437-MCP41HV51T-503E/ST 717-MCP41HV51T-503E/ST MCP41HV51T-503E/ST MCP41HV51T-503E/ST MCP41HV51T-503E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 18 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details