Microchip Technology, Inc. Digital Potentiometers MCP41HV51T-503E/MQ

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV51T-503E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51T-503E/MQ-ND
Digital Potentiometers MCP41HV51T-503E/MQ-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV51T-503E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV51T-503E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV51T-503E/MQ
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP41HV51T-503E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV51T-503E/MQ
Digital Potentiometers MCP41HV51T-503E/MQ
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41HV51T-503E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV51T-503E/MQ
Data Acquisition - Digital Potentiometers MCP41HV51T-503E/MQ
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP41HV51T-503E/MQ-ND MCP41HV51T-503E/MQ MCP41HV51T-503E/MQ MCP41HV51T-503E/MQ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details