Win Source Part Number: 1338903-MCP41HV51T-5
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP41HV51
Resistance - Wiper (Ohms) (Typ): 145
IC DGTL POT 5KOHM 256TAP 14TSSOP Product overview: MCP41HV51T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51T-502E/
IC DIG POT 5K 14-TSSOP
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
IC DIG POT 5K 14-TSSOP
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 256TAP 14TSSOP
IC DGTL POT 5KOHM 256TAP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1338903-MCP41HV51T-502E/ST | 717-MCP41HV51T-502E/ST | 150-MCP41HV51T-502E/STDKR-ND | MCP41HV51T-502E/ST | MCP41HV51T-502E/ST | MCP41HV51T-502E/ST |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 18 volts | 1.8 to 5.5 volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |