Microchip Technology, Inc. Digital Potentiometers MCP41HV51-502E/MQ

Description
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV51-502E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51-502E/MQ-ND
Digital Potentiometers MCP41HV51-502E/MQ-ND
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP41HV51-502E/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP41HV51-502E/MQ
5KOHM Digital Potentiometer 717-MCP41HV51-502E/MQ
IC DGTL POT 5KOHM 256TAP 20QFN Product overview: MCP41HV51-502E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51-502E/M Q can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 256TAP 20QFN Product overview: MCP41HV51-502E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51-502E/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1353449-MCP41HV51-502E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1353449-MCP41HV51-502E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1353449-MCP41HV51-502E/MQ
Win Source Part Number: 1353449-MCP41HV51-50 2E/MQ Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-VQFN (5x5) Base Product Number: MCP41HV51 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V Memory Type: Volatile Configuration: Potentiometer Number of Circuits: 1 Resistance (Ohms): 5k Interface: SPI Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 100ppm/°C Resistance - Wiper (Ohms) (Typ): 145

Win Source Part Number: 1353449-MCP41HV51-502E/MQ
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Base Product Number: MCP41HV51
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 1
Resistance (Ohms): 5k
Interface: SPI
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV51-502E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV51-502E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV51-502E/MQ
IC DGTL POT 5KOHM 256TAP 20QFN

IC DGTL POT 5KOHM 256TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP41HV51-502E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV51-502E/MQ
Digital Potentiometers MCP41HV51-502E/MQ
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41HV51-502E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV51-502E/MQ
Data Acquisition - Digital Potentiometers MCP41HV51-502E/MQ
IC DGTL POT 5KOHM 256TAP 20QFN

IC DGTL POT 5KOHM 256TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP41HV51-502E/MQ-ND 717-MCP41HV51-502E/MQ 1353449-MCP41HV51-502E/MQ MCP41HV51-502E/MQ MCP41HV51-502E/MQ MCP41HV51-502E/MQ
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 18 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details