Microchip Technology, Inc. Digital Potentiometers MCP41HV51-103E/MQ

Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV51-103E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV51-103E/MQ-ND
Digital Potentiometers MCP41HV51-103E/MQ-ND
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1355846-MCP41HV51-103E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1355846-MCP41HV51-103E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1355846-MCP41HV51-103E/MQ
Win Source Part Number: 1355846-MCP41HV51-10 3E/MQ Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-VQFN (5x5) Base Product Number: MCP41HV51 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V Memory Type: Volatile Configuration: Potentiometer Number of Circuits: 1 Resistance (Ohms): 10k Interface: SPI Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 100ppm/°C Resistance - Wiper (Ohms) (Typ): 145

Win Source Part Number: 1355846-MCP41HV51-103E/MQ
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Base Product Number: MCP41HV51
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 1
Resistance (Ohms): 10k
Interface: SPI
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP41HV51-103E/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP41HV51-103E/MQ
10KOHM Digital Potentiometer 717-MCP41HV51-103E/MQ
IC DGTL POT 10KOHM 256TAP 20QFN Product overview: MCP41HV51-103E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51-103E/M Q can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 256TAP 20QFN Product overview: MCP41HV51-103E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV51-103E/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP41HV51-103E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV51-103E/MQ
Digital Potentiometers MCP41HV51-103E/MQ
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41HV51-103E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV51-103E/MQ
Data Acquisition - Digital Potentiometers MCP41HV51-103E/MQ
IC DGTL POT 10KOHM 256TAP 20QFN

IC DGTL POT 10KOHM 256TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV51-103E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV51-103E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV51-103E/MQ
IC DGTL POT 10KOHM 256TAP 20QFN

IC DGTL POT 10KOHM 256TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP41HV51-103E/MQ-ND 1355846-MCP41HV51-103E/MQ 717-MCP41HV51-103E/MQ MCP41HV51-103E/MQ MCP41HV51-103E/MQ MCP41HV51-103E/MQ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 18 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details