IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: MCP41HV31T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV31T-503E/
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Data Acquisition- Digital Potentiometers
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Operating Temperature: -40°C ~ 125°C
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type: Volatile
Mounting Type: Surface Mount
Base Product Number: MCP41HV31
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
IC DGT POT 50KOHM 128TAP 14TSSOP
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
IC DGT POT 50KOHM 128TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP41HV31T-503E/ST | MCP41HV31T-503E/STCT-ND | MCP41HV31T-503E/ST | MCP41HV31T-503E/ST | MCP41HV31T-503E/ST | |
| Product Name | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) -Data Acquisition- Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |