Microchip Technology, Inc. Digital Potentiometers MCP41HV31T-503E/MQ

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV31T-503E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV31T-503E/MQ-ND
Digital Potentiometers MCP41HV31T-503E/MQ-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41HV31T-503E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV31T-503E/MQ
Data Acquisition - Digital Potentiometers MCP41HV31T-503E/MQ
IC DGTL POT 50KOHM 128TAP 20QFN

IC DGTL POT 50KOHM 128TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV31T-503E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV31T-503E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV31T-503E/MQ
IC DGTL POT 50KOHM 128TAP 20QFN

IC DGTL POT 50KOHM 128TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP41HV31T-503E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV31T-503E/MQ
Digital Potentiometers MCP41HV31T-503E/MQ
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP41HV31T-503E/MQ-ND MCP41HV31T-503E/MQ MCP41HV31T-503E/MQ MCP41HV31T-503E/MQ
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 2274839 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details