Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
IC DGTL POT 10KOHM 128TAP 20QFN
IC DGTL POT 10KOHM 128TAP 20QFN
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP41HV31T-103E/MQ-ND | MCP41HV31T-103E/MQ | MCP41HV31T-103E/MQ | MCP41HV31T-103E/MQ |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |