Microchip Technology, Inc. Digital Potentiometers MCP41HV31-502E/ST

Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV31-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV31-502E/ST-ND
Digital Potentiometers MCP41HV31-502E/ST-ND
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1355629-MCP41HV31-502E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1355629-MCP41HV31-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1355629-MCP41HV31-502E/ST
Win Source Part Number: 1355629-MCP41HV31-50 2E/ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP41HV31 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V Memory Type: Volatile Configuration: Potentiometer Number of Circuits: 1 Resistance (Ohms): 5k Interface: SPI Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): 100ppm/°C Resistance - Wiper (Ohms) (Typ): 145

Win Source Part Number: 1355629-MCP41HV31-502E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP41HV31
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 1
Resistance (Ohms): 5k
Interface: SPI
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 100ppm/°C
Resistance - Wiper (Ohms) (Typ): 145

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP41HV31-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP41HV31-502E/ST
5KOHM Digital Potentiometer 717-MCP41HV31-502E/ST
IC DGTL POT 5KOHM 128TAP 14TSSOP Product overview: MCP41HV31-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV31-502E/S T can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 128TAP 14TSSOP Product overview: MCP41HV31-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41HV31-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV31-502E/ST
Data Acquisition - Digital Potentiometers MCP41HV31-502E/ST
IC DGTL POT 5KOHM 128TAP 14TSSOP

IC DGTL POT 5KOHM 128TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV31-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV31-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV31-502E/ST
IC DGTL POT 5KOHM 128TAP 14TSSOP

IC DGTL POT 5KOHM 128TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP41HV31-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV31-502E/ST
Digital Potentiometers MCP41HV31-502E/ST
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometer, 5Kohm, 127, Single, Tssop14; End To End Resistance Microchip - 90T5966 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 127, Single, Tssop14; End To End Resistance Microchip
90T5966
Digital Potentiometer, 5Kohm, 127, Single, Tssop14; End To End Resistance Microchip 90T5966
DIGITAL POTENTIOMETER, 5KOHM, 127, SINGLE, TSSOP14; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5KOHM, 127, SINGLE, TSSOP14; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP41HV31-502E/ST-ND 1355629-MCP41HV31-502E/ST 717-MCP41HV31-502E/ST MCP41HV31-502E/ST MCP41HV31-502E/ST MCP41HV31-502E/ST 90T5966
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 5KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 5Kohm, 127, Single, Tssop14; End To End Resistance Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SSOP
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 18 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers