Microchip Technology, Inc. Digital Potentiometers MCP41HV31-502E/MQ

Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV31-502E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV31-502E/MQ-ND
Digital Potentiometers MCP41HV31-502E/MQ-ND
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV31-502E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV31-502E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV31-502E/MQ
IC DGTL POT 5KOHM 128TAP 20QFN

IC DGTL POT 5KOHM 128TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP41HV31-502E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV31-502E/MQ
Digital Potentiometers MCP41HV31-502E/MQ
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41HV31-502E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV31-502E/MQ
Data Acquisition - Digital Potentiometers MCP41HV31-502E/MQ
IC DGTL POT 5KOHM 128TAP 20QFN

IC DGTL POT 5KOHM 128TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP41HV31-502E/MQ-ND MCP41HV31-502E/MQ MCP41HV31-502E/MQ MCP41HV31-502E/MQ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details