Microchip Technology, Inc. Digital Potentiometers MCP41HV31-104E/MQ

Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV31-104E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV31-104E/MQ-ND
Digital Potentiometers MCP41HV31-104E/MQ-ND
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV31-104E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV31-104E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV31-104E/MQ
IC DGT POT 100KOHM 128TAP 20QFN

IC DGT POT 100KOHM 128TAP 20QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP41HV31-104E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV31-104E/MQ
Data Acquisition - Digital Potentiometers MCP41HV31-104E/MQ
IC DGT POT 100KOHM 128TAP 20QFN

IC DGT POT 100KOHM 128TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP41HV31-104E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV31-104E/MQ
Digital Potentiometers MCP41HV31-104E/MQ
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP41HV31-104E/MQ-ND MCP41HV31-104E/MQ MCP41HV31-104E/MQ MCP41HV31-104E/MQ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details