Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
IC DGTL POT 10KOHM 128TAP 20QFN
7-BIT, VOLATILE, POTENTIOMETER, 10KOHM 20 QFN 5X5X0.9MM TUBE ROHS COMPLIANT: YES
IC DGTL POT 10KOHM 128TAP 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP41HV31-103E/MQ-ND | MCP41HV31-103E/MQ | MCP41HV31-103E/MQ | 90T5961 | MCP41HV31-103E/MQ |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | 7-Bit, Volatile, Potentiometer, 10Kohm 20 Qfn 5X5X0.9Mm Tube Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |