Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 257TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 257TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4162T-503E/SN-ND | MCP4162T-503E/SN | MCP4162T-503E/SN | MCP4162T-503E/SN | 77M2791 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |