Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 5KOHM 257TAP 8SOIC
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 257TAP 8SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4162T-502E/SN-ND | 77M2788 | MCP4162T-502E/SN | MCP4162T-502E/SN | MCP4162T-502E/SN |
| Product Name | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |