Microchip Technology, Inc. Digital Potentiometers MCP4162T-104E/SN

Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4162T-104E/SN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4162T-104E/SN-ND
Digital Potentiometers MCP4162T-104E/SN-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 77M2785 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip
77M2785
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip 77M2785
IC,Digital Potentiometer,CMOS,S OP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4162T-104E/SN
Data Acquisition - Digital Potentiometers MCP4162T-104E/SN
IC DGTL POT 100KOHM 257TAP 8SOIC

IC DGTL POT 100KOHM 257TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4162T-104E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4162T-104E/SN
Digital Potentiometers MCP4162T-104E/SN
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4162T-104E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4162T-104E/SN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4162T-104E/SN
IC DGTL POT 100KOHM 257TAP 8SOIC

IC DGTL POT 100KOHM 257TAP 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4162T-104E/SN-ND 77M2785 MCP4162T-104E/SN MCP4162T-104E/SN MCP4162T-104E/SN
Product Name Digital Potentiometers Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details