Microchip Technology, Inc. Digital Potentiometers MCP4162T-103E/MS

Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4162T-103E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4162T-103E/MS-ND
Digital Potentiometers MCP4162T-103E/MS-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4162T-103E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4162T-103E/MS
Data Acquisition - Digital Potentiometers MCP4162T-103E/MS
IC DGTL POT 10KOHM 257TAP 8MSOP

IC DGTL POT 10KOHM 257TAP 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4162T-103E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4162T-103E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4162T-103E/MS
IC DGTL POT 10KOHM 257TAP 8MSOP

IC DGTL POT 10KOHM 257TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4162T-103E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4162T-103E/MS
Digital Potentiometers MCP4162T-103E/MS
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 77M2781 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
77M2781
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 77M2781
IC,Digital Potentiometer,CMOS,T SSOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4162T-103E/MS-ND MCP4162T-103E/MS MCP4162T-103E/MS MCP4162T-103E/MS 77M2781
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SSOP
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details