Microchip Technology, Inc. Digital Potentiometers MCP4162T-103E/MF

Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
Request a Quote
Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP4162T-103E/MF is a single-channel digital potentiometer designed for data acquisition applications. It features a non-volatile memory that allows for automatic recall of wiper settings, utilizing WiperLock,Ñ¢ technology for secure calibration. The device operates with a supply voltage range of 1.8V to 5.5V and supports an SPI interface for high-speed communication, with a maximum clock speed of 10 MHz. This digital potentiometer is configured as a rheostat with a resistance value of 10 kΩ and offers 257 discrete steps for precise adjustments. The typical wiper resistance is 75Ω, and it has a temperature coefficient of 150 ppm/°C. The operating temperature range is extensive, from -40°C to +125°C, making it suitable for various environmental conditions. The MCP4162T-103E/MF is available in an 8-VDFN package with an exposed pad, facilitating efficient thermal management in compact designs.

Datasheet Summary
Powered by GS/AI

The MCP4162T-103E/MF is a single-channel digital potentiometer designed for data acquisition applications. It features a non-volatile memory that allows for automatic recall of wiper settings, utilizing WiperLock,Ñ¢ technology for secure calibration. The device operates with a supply voltage range of 1.8V to 5.5V and supports an SPI interface for high-speed communication, with a maximum clock speed of 10 MHz. This digital potentiometer is configured as a rheostat with a resistance value of 10 kΩ and offers 257 discrete steps for precise adjustments. The typical wiper resistance is 75Ω, and it has a temperature coefficient of 150 ppm/°C. The operating temperature range is extensive, from -40°C to +125°C, making it suitable for various environmental conditions. The MCP4162T-103E/MF is available in an 8-VDFN package with an exposed pad, facilitating efficient thermal management in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4162T-103E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4162T-103E/MF-ND
Digital Potentiometers MCP4162T-103E/MF-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1078186-MCP4162T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1078186-MCP4162T-103E/MF
Win Source Part Number: 1078186-MCP4162T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: WiperLock™ Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4161-103E/MF; MCP4162-103E/MF; MCP4562T-103E/MFMCP4 162T-103EMF; MCP4162T103EMF; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4162

Win Source Part Number: 1078186-MCP4162T-103E/MF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4161-103E/MF; MCP4162-103E/MF; MCP4562T-103E/MFMCP4162T-103EMF; MCP4162T103EMF;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4162

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4162T-103E/MF
10KOHM Digital Potentiometer 717-MCP4162T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4162T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4162T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4162T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4162T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2780 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2780
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2780
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4162T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4162T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4162T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4162T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4162T-103E/MF
Data Acquisition - Digital Potentiometers MCP4162T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4162T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4162T-103E/MF
Digital Potentiometers MCP4162T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4162T-103E/MF-ND 1078186-MCP4162T-103E/MF 717-MCP4162T-103E/MF 77M2780 MCP4162T-103E/MF MCP4162T-103E/MF MCP4162T-103E/MF
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details