Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4162-502E/P

Description
Win Source Part Number: 1366630-MCP4162-502E /P Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: WiperLock™ Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: MCP4162 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 1 Resistance (Ohms): 5k Interface: SPI Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet
Description
Win Source Part Number: 1366630-MCP4162-502E /P Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: WiperLock™ Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: MCP4162 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 1 Resistance (Ohms): 5k Interface: SPI Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1366630-MCP4162-502E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1366630-MCP4162-502E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1366630-MCP4162-502E/P
Win Source Part Number: 1366630-MCP4162-502E /P Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: WiperLock™ Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: MCP4162 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 1 Resistance (Ohms): 5k Interface: SPI Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1366630-MCP4162-502E/P
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: WiperLock™
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: MCP4162
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Rheostat
Number of Circuits: 1
Resistance (Ohms): 5k
Interface: SPI
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Digital Potentiometers - MCP4162-502E/P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4162-502E/P-ND
Digital Potentiometers MCP4162-502E/P-ND
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4162-502E/P
5KOHM Digital Potentiometer 717-MCP4162-502E/P
IC DGTL POT 5KOHM 257TAP 8DIP Product overview: MCP4162-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4162-502E/P can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 8DIP Product overview: MCP4162-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4162-502E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4162-502E/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4162-502E/P
Data Acquisition - Digital Potentiometers MCP4162-502E/P
IC DGTL POT 5KOHM 257TAP 8DIP

IC DGTL POT 5KOHM 257TAP 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4162-502E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4162-502E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4162-502E/P
IC DGTL POT 5KOHM 257TAP 8DIP

IC DGTL POT 5KOHM 257TAP 8DIP

Supplier's Site
Non Volatile Digital Potentiometer, 5 Kohm, Single, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip - 91R1152 - Newark, An Avnet Company
Chicago, IL, United States
Non Volatile Digital Potentiometer, 5 Kohm, Single, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip
91R1152
Non Volatile Digital Potentiometer, 5 Kohm, Single, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip 91R1152
Non Volatile Digital Potentiometer, 5 kohm, Single, Serial, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes

Non Volatile Digital Potentiometer, 5 kohm, Single, Serial, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - MCP4162-502E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4162-502E/P
Digital Potentiometers MCP4162-502E/P
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1366630-MCP4162-502E/P MCP4162-502E/P-ND 717-MCP4162-502E/P MCP4162-502E/P MCP4162-502E/P 91R1152 MCP4162-502E/P
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers 5KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Non Volatile Digital Potentiometer, 5 Kohm, Single, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole; "8-DIP 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data