Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 100KOHM 257TAP 8DIP
IC DGTL POT 100KOHM 257TAP 8DIP
DIGITAL POTENTIOMETER, 100kohm, 257STEP, Single, DIP8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4162-104E/P-ND | MCP4162-104E/P | MCP4162-104E/P | MCP4162-104E/P | 77M2770 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 257Step, Single, Dip8; End To End Resistance Microchip |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |