Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 257TAP 8SOIC Product overview: MCP4161T-502E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161T-502E/SN
IC DGTL POT 5KOHM 257TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 5KOHM 257TAP 8SOIC
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4161T-502E/SNTR-ND | 717-MCP4161T-502E/SN | MCP4161T-502E/SN | 77M2760 | MCP4161T-502E/SN | MCP4161T-502E/SN |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |