Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC DGTL POT 100KOHM 257TAP 8MSOP Product overview: MCP4161T-104E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161T-104E/MS
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 100KOHM 257TAP 8MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC DGTL POT 100KOHM 257TAP 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4161T-104E/MSCT-ND | 717-MCP4161T-104E/MS | 77M2756 | MCP4161T-104E/MS | MCP4161T-104E/MS | MCP4161T-104E/MS |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |