IC DGTL POT 50KOHM 257TAP 8MSOP Product overview: MCP4161-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-503E/MS can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC DGTL POT 50KOHM 257TAP 8MSOP
IC DGTL POT 50KOHM 257TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4161-503E/MS | MCP4161-503E/MS-ND | MCP4161-503E/MS | MCP4161-503E/MS | MCP4161-503E/MS | 77M2749 |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | SSOP |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |