Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Series: WiperLock™
Package: Tube
Product Status: Active
Taper: Linear
Configuration: Potentiometer
Memory Type: Non-Volatile
Voltage - Supply: 1.8V ~ 5.5V
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP Product overview: MCP4161-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-502E/MS can be used for catalog matching and distributor lookup.
IC DGTL POT 5KOHM 257TAP 8MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 5KOHM 257TAP 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4161-502E/MS-ND | 717-MCP4161-502E/MS | MCP4161-502E/MS | MCP4161-502E/MS | 77M2745 | MCP4161-502E/MS | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital Potentiometers | Digital Potentiometers | 5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms |