Microchip Technology, Inc. 100KOHM Digital Potentiometer MCP4161-104E/SN

Description
IC DGTL POT 100KOHM 257TAP 8SOIC Product overview: MCP4161-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-104E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 100KOHM 257TAP 8SOIC Product overview: MCP4161-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-104E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4161-104E/SN
100KOHM Digital Potentiometer 717-MCP4161-104E/SN
IC DGTL POT 100KOHM 257TAP 8SOIC Product overview: MCP4161-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-104E/SN can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 8SOIC Product overview: MCP4161-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-104E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4161-104E/SN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4161-104E/SN-ND
Digital Potentiometers MCP4161-104E/SN-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4161-104E/SN
759325-MCP4161-104E/SN
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4161-104E/SN 759325-MCP4161-104E/SN
Manufacturer: Microchip Technology Win Source Part Number: 759325-MCP4161-104E/ SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Family Name: MCP4161 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X9271TV14Z-2.7T1; X9279TV14I; X9279TV14Z-2.7T1; X9271TV-2.7; Introduction Date: August 31, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MCP4161 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 257 Resistance - Wiper (Ohms): 75

Manufacturer: Microchip Technology
Win Source Part Number: 759325-MCP4161-104E/SN
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Family Name: MCP4161
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X9271TV14Z-2.7T1; X9279TV14I; X9279TV14Z-2.7T1; X9271TV-2.7;
Introduction Date: August 31, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4161
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 257
Resistance - Wiper (Ohms): 75

Buy Now Datasheet
Digital Potentiometers - MCP4161-104E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4161-104E/SN
Digital Potentiometers MCP4161-104E/SN
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4161-104E/SN
Data Acquisition - Digital Potentiometers MCP4161-104E/SN
IC DGTL POT 100KOHM 257TAP 8SOIC

IC DGTL POT 100KOHM 257TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometer, 100Kohm, 257Step, Single, Soic8; End To End Resistance Microchip - 77M2743 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm, 257Step, Single, Soic8; End To End Resistance Microchip
77M2743
Digital Potentiometer, 100Kohm, 257Step, Single, Soic8; End To End Resistance Microchip 77M2743
DIGITAL POTENTIOMETER, 100kohm, 257STEP, Single, SOIC8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 100kohm, 257STEP, Single, SOIC8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4161-104E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4161-104E/SN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4161-104E/SN
IC DGTL POT 100KOHM 257TAP 8SOIC

IC DGTL POT 100KOHM 257TAP 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4161-104E/SN MCP4161-104E/SN-ND 759325-MCP4161-104E/SN MCP4161-104E/SN MCP4161-104E/SN 77M2743 MCP4161-104E/SN
Product Name 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4161-104E/SN Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometer, 100Kohm, 257Step, Single, Soic8; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SOIC Surface Mount Technology (SMT / SMD); SOIC
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details