The MCP4152T-104E/SN is a digital potentiometer featuring a rheostat configuration with a resistance value of 100 k,Ѷ and 257 distinct wiper positions. It operates using a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, supporting modes 0,0 and 1,1. The device has a low wiper resistance of 75,Ѷ and operates over a wide voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. This component is designed for applications requiring precise resistance adjustments and can function in environments with temperatures ranging from -40°C to +125°C. It includes features such as brown-out reset protection, low power consumption during inactive states (2.5 µA typical), and high-voltage tolerant digital inputs up to 12.5V. The MCP4152T-104E/SN is suitable for various applications, including signal conditioning and sensor interfacing, where digital control of resistance is essential.
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 100KOHM 257TAP 8SOIC
IC DGTL POT 100KOHM 257TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4152T-104E/SN-ND | MCP4152T-104E/SN | MCP4152T-104E/SN | MCP4152T-104E/SN | 77M2729 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |