Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 257TAP 8DIP
DIGITAL POTENTIOMETER, 50kohm, 257STEPS, Single, DIP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 257TAP 8DIP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4152-503E/P-ND | MCP4152-503E/P | 77M2722 | MCP4152-503E/P | MCP4152-503E/P |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 50Kohm, 257Steps, Single, Dip8; End To End Resistance Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |