Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 5KOHM 257TAP 8DIP Product overview: MCP4152-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4152-502E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926672-MCP4152-502E/
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP4152
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 5KOHM 257TAP 8DIP
DIGITAL POTENTIOMETER, 5 kohm, 257 STEPS, Single, DIP; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 5KOHM 257TAP 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4152-502E/P-ND | 717-MCP4152-502E/P | 926672-MCP4152-502E/P | MCP4152-502E/P | MCP4152-502E/P | 77M2718 | MCP4152-502E/P |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4152-502E/P | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5 Kohm, 257 Steps, Single, Dip; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |