The MCP4152-502E/MS is a digital potentiometer featuring a 5 k,Ѷ resistance with 257 taps, designed for applications requiring precise resistance adjustments. It operates using a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, allowing for high-speed read and write operations. The device supports both potentiometer and rheostat configurations, making it versatile for various circuit designs. This component has a low wiper resistance of 75,Ѷ and operates within a voltage range of 1.8V to 5.5V, with a typical current consumption of 2.5 µA when inactive. It is suitable for extended temperature ranges from -40°C to +125°C, ensuring reliability in diverse environments. The MCP4152 also includes features such as brown-out reset protection and a terminal disconnect capability via a shutdown pin, enhancing its usability in complex applications. Engineers looking for a reliable digital potentiometer with flexible configuration options and robust performance characteristics may find the MCP4152-502E/MS suitable for their projects.
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 5KOHM 257TAP 8MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4152-502E/MS-ND | 77M2717 | MCP4152-502E/MS | MCP4152-502E/MS | MCP4152-502E/MS |
| Product Name | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | SSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |