Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
IC DGT POT 5KOHM 257TAP 8DFN
IC DGT POT 5KOHM 257TAP 8DFN
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4152-502E/MF-ND | MCP4152-502E/MF | MCP4152-502E/MF | MCP4152-502E/MF | 77M2716 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |