The MCP4152-104E/SN is a single-channel digital potentiometer from Microchip Technology, designed for applications requiring precise resistance control. It operates within a supply voltage range of 1.8V to 5.5V and features a maximum resistance of 100kΩ with 257 discrete steps. The device utilizes a Serial Peripheral Interface (SPI) for communication, allowing for high-speed data transfer at up to 10 MHz. This digital potentiometer is configured as a rheostat and has a typical wiper resistance of 75Ω. It is characterized by a temperature coefficient of 150 ppm/°C, ensuring stable performance across a wide temperature range of -40°C to +125°C. The MCP4152-104E/SN is packaged in an 8-SOIC format, suitable for surface mount applications, and is classified as having a volatile memory type. Engineers may find this component suitable for applications that require adjustable resistance with high precision and reliability, particularly in environments with varying temperatures.
Win Source Part Number: 1366618-MCP4152-104E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP4152
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Rheostat
Number of Circuits: 1
Resistance (Ohms): 100k
Interface: SPI
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 100KOHM 257TAP 8SOIC Product overview: MCP4152-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4152-104E/SN can be used for catalog matching and distributor lookup.
DIGITAL POTENTIOMETER, 100 kohm, 257 STEPS, Single, SOIC; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:8Pins RoHS Compliant: Yes
IC DGTL POT 100KOHM 257TAP 8SOIC
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 100KOHM 257TAP 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1366618-MCP4152-104E/SN | MCP4152-104E/SN-ND | 717-MCP4152-104E/SN | 77M2715 | MCP4152-104E/SN | MCP4152-104E/SN | MCP4152-104E/SN |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometer, 100 Kohm, 257 Steps, Single, Soic; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to ? volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |