Microchip Technology, Inc. Digital Potentiometers MCP4152-103E/SN

Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4152-103E/SN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4152-103E/SN-ND
Digital Potentiometers MCP4152-103E/SN-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Digital Potentiometer, 10Kohm, 257Steps, Single, Soic8; End To End Resistance Microchip - 77M2711 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 10Kohm, 257Steps, Single, Soic8; End To End Resistance Microchip
77M2711
Digital Potentiometer, 10Kohm, 257Steps, Single, Soic8; End To End Resistance Microchip 77M2711
DIGITAL POTENTIOMETER, 10kohm, 257STEPS, Single, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 10kohm, 257STEPS, Single, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4152-103E/SN
Data Acquisition - Digital Potentiometers MCP4152-103E/SN
IC DGTL POT 10KOHM 257TAP 8SOIC

IC DGTL POT 10KOHM 257TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4152-103E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4152-103E/SN
Digital Potentiometers MCP4152-103E/SN
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4152-103E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4152-103E/SN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4152-103E/SN
IC DGTL POT 10KOHM 257TAP 8SOIC

IC DGTL POT 10KOHM 257TAP 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4152-103E/SN-ND 77M2711 MCP4152-103E/SN MCP4152-103E/SN MCP4152-103E/SN
Product Name Digital Potentiometers Digital Potentiometer, 10Kohm, 257Steps, Single, Soic8; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details