Microchip Technology, Inc. Digital Potentiometers MCP4151T-503E/SN

Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4151T-503E/SN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4151T-503E/SN-ND
Digital Potentiometers MCP4151T-503E/SN-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4151T-503E/SN
Data Acquisition - Digital Potentiometers MCP4151T-503E/SN
IC DGTL POT 50KOHM 257TAP 8SOIC

IC DGTL POT 50KOHM 257TAP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4151T-503E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4151T-503E/SN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4151T-503E/SN
IC DGTL POT 50KOHM 257TAP 8SOIC

IC DGTL POT 50KOHM 257TAP 8SOIC

Supplier's Site
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 77M2707 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip
77M2707
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip 77M2707
IC,Digital Potentiometer,CMOS,S OP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - MCP4151T-503E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4151T-503E/SN
Digital Potentiometers MCP4151T-503E/SN
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4151T-503E/SN-ND MCP4151T-503E/SN MCP4151T-503E/SN 77M2707 MCP4151T-503E/SN
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details