Microchip Technology, Inc. Digital Potentiometers MCP4151T-104E/MF

Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4151T-104E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4151T-104E/MF-ND
Digital Potentiometers MCP4151T-104E/MF-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4151T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4151T-104E/MF
Data Acquisition - Digital Potentiometers MCP4151T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2699 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2699
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2699
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4151T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4151T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4151T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4151T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4151T-104E/MF
Digital Potentiometers MCP4151T-104E/MF
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4151T-104E/MF-ND MCP4151T-104E/MF 77M2699 MCP4151T-104E/MF MCP4151T-104E/MF
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details